L-com, Inc. L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode ST (20km) LC-MCGSM-ST

Description
L-com's LC-MCGSM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Duplex Single Mode ST-Type Connector Extends up to 20km 10/100/1000Base-TX to 1000Base-LX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Status LEDs for easy monitoring of device's status Application Large networks. Office workstations. Data closets.
Description
L-com's LC-MCGSM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Duplex Single Mode ST-Type Connector Extends up to 20km 10/100/1000Base-TX to 1000Base-LX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Status LEDs for easy monitoring of device's status Application Large networks. Office workstations. Data closets.

Suppliers

Company
Product
Description
Supplier Links
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode ST (20km) - LC-MCGSM-ST - L-com, Inc.
North Andover, MA, United States
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode ST (20km)
LC-MCGSM-ST
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode ST (20km) LC-MCGSM-ST
L-com's LC-MCGSM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Duplex Single Mode ST-Type Connector Extends up to 20km 10/100/1000Base-TX to 1000Base-LX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Status LEDs for easy monitoring of device's status Application Large networks. Office workstations. Data closets.

L-com's LC-MCGSM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-LX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included).

Features

  • Duplex Single Mode ST-Type Connector
  • Extends up to 20km
  • 10/100/1000Base-TX to 1000Base-LX Media Converter
  • Can be used desktop, or mounted in the LC-MCC14AA media converter chassis
  • Status LEDs for easy monitoring of device's status

Application

  • Large networks.
  • Office workstations.
  • Data closets.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LC-MCGSM-ST
Product Name L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000LX Single mode ST (20km)
Network  1000Base-LX
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Copper to Fiber Ethernet Media Converters - HMC-652E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Mini Display port to HDMI +VGA converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI +VGA
View Details
Ethernet Media Converters - 2804577 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details