50W SMA coaxial termination for DC to 3GHz applications, with SMA male connector and 50 Ω impedance, featuring a maximum VSWR of 1.15. The device is designed for military, space, and commercial use, with a mechanical dimension of 112.0 mm maximum length and 5.43 mm diameter, and a general tolerance of ±2%. A one-year standard warranty is provided.
50W 3GHz SMA Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT50AS3 |
| Product Name | 50W 3GHz SMA Coaxial Termination |
| Terminator Type | Coaxial Terminator |