TE Connectivity Surge Arresters CU5946-000

Description
Body Features Color : Grey Weight (KG) : 2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Surge Arrester Height (MM) : 247 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 252 Qrs (C) : 5.6 Residual Voltage (Nominal Current) (KV) : 79.5 Short Circuit Current (KAMP) : 21 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 205 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : ANZPAC, China, ASIA, EMEA, AMERICAS Product Type Features Product Family : DA Shed Profile : Uniform Surge Arrester Class : 1 Surge Arrester Technology : Wrap Usage Conditions Power Frequency Withstand (Wet) (KV) : 75
Request a Quote
Description
Body Features Color : Grey Weight (KG) : 2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Surge Arrester Height (MM) : 247 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 252 Qrs (C) : 5.6 Residual Voltage (Nominal Current) (KV) : 79.5 Short Circuit Current (KAMP) : 21 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 205 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : ANZPAC, China, ASIA, EMEA, AMERICAS Product Type Features Product Family : DA Shed Profile : Uniform Surge Arrester Class : 1 Surge Arrester Technology : Wrap Usage Conditions Power Frequency Withstand (Wet) (KV) : 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - CU5946-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
CU5946-000
Surge Arresters CU5946-000
Body Features Color : Grey Weight (KG) : 2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Surge Arrester Height (MM) : 247 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 252 Qrs (C) : 5.6 Residual Voltage (Nominal Current) (KV) : 79.5 Short Circuit Current (KAMP) : 21 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 205 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : ANZPAC, China, ASIA, EMEA, AMERICAS Product Type Features Product Family : DA Shed Profile : Uniform Surge Arrester Class : 1 Surge Arrester Technology : Wrap Usage Conditions Power Frequency Withstand (Wet) (KV) : 75

Body Features


  • Color : Grey
  • Weight (KG) : 2

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance (MM) : 627
  • Shed Inside Diameter (MM) : 104
  • Surge Arrester Height (MM) : 247

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 24
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 252
  • Qrs (C) : 5.6
  • Residual Voltage (Nominal Current) (KV) : 79.5
  • Short Circuit Current (KAMP) : 21
  • Voltage Rating (Uc) (KV) : 24
  • Voltage Rating (Ur) (KV) : 30

Industry Standards


  • BIL Rating (KV) : 205

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution Line
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : ANZPAC, China, ASIA, EMEA, AMERICAS

Product Type Features


  • Product Family : DA
  • Shed Profile : Uniform
  • Surge Arrester Class : 1
  • Surge Arrester Technology : Wrap

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 75
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number CU5946-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - 1363874 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Arresters - C35981-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CE0333-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CE0355-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details