L-com, Inc. 2.4 GHz 27 dBi Die Cast Reflector Grid Antenna - N-Female Connector HG2427G

Description
The HyperLink HG2427G high-performance reflector grid Wi-Fi Antenna provides 26.5 dBi gain for long-range highly directional applications. This includes point to point systems, point to multi-point and wireless bridges in the 2.4 GHz ISM band as well as IEEE 802.11b/g/n. It can be installed for vertical polarization. This 27dBi grid antenna's construction features a die cast aluminum reflector grid for superior strength. The antenna's 4-piece reflector grid is simple to assemble and significantly reduces shipping costs. The HG2427G compliments the successful family of grid antennas that include the popular HG2424G and HG2430G models, offering customers the option to select the antenna that best fits their network and communication requirements. Features Die-cast aluminum construction Easy to assembly UV stable white/ivory powder coat finish 6.5° beam-width & Integral Type N-Female Connector All weather operation Application Point to Point Systems & Point to Multi-point Systems Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications WiFi Systems & Long-range Directional Applications
Datasheet
Description
The HyperLink HG2427G high-performance reflector grid Wi-Fi Antenna provides 26.5 dBi gain for long-range highly directional applications. This includes point to point systems, point to multi-point and wireless bridges in the 2.4 GHz ISM band as well as IEEE 802.11b/g/n. It can be installed for vertical polarization. This 27dBi grid antenna's construction features a die cast aluminum reflector grid for superior strength. The antenna's 4-piece reflector grid is simple to assemble and significantly reduces shipping costs. The HG2427G compliments the successful family of grid antennas that include the popular HG2424G and HG2430G models, offering customers the option to select the antenna that best fits their network and communication requirements. Features Die-cast aluminum construction Easy to assembly UV stable white/ivory powder coat finish 6.5° beam-width & Integral Type N-Female Connector All weather operation Application Point to Point Systems & Point to Multi-point Systems Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications WiFi Systems & Long-range Directional Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 27 dBi Die Cast Reflector Grid Antenna - N-Female Connector - HG2427G - L-com, Inc.
North Andover, MA, United States
2.4 GHz 27 dBi Die Cast Reflector Grid Antenna - N-Female Connector
HG2427G
2.4 GHz 27 dBi Die Cast Reflector Grid Antenna - N-Female Connector HG2427G
The HyperLink HG2427G high-performance reflector grid Wi-Fi Antenna provides 26.5 dBi gain for long-range highly directional applications. This includes point to point systems, point to multi-point and wireless bridges in the 2.4 GHz ISM band as well as IEEE 802.11b/g/n. It can be installed for vertical polarization. This 27dBi grid antenna's construction features a die cast aluminum reflector grid for superior strength. The antenna's 4-piece reflector grid is simple to assemble and significantly reduces shipping costs. The HG2427G compliments the successful family of grid antennas that include the popular HG2424G and HG2430G models, offering customers the option to select the antenna that best fits their network and communication requirements. Features Die-cast aluminum construction Easy to assembly UV stable white/ivory powder coat finish 6.5° beam-width & Integral Type N-Female Connector All weather operation Application Point to Point Systems & Point to Multi-point Systems Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications WiFi Systems & Long-range Directional Applications

The HyperLink HG2427G high-performance reflector grid Wi-Fi Antenna provides 26.5 dBi gain for long-range highly directional applications. This includes point to point systems, point to multi-point and wireless bridges in the 2.4 GHz ISM band as well as IEEE 802.11b/g/n. It can be installed for vertical polarization.
This 27dBi grid antenna's construction features a die cast aluminum reflector grid for superior strength. The antenna's 4-piece reflector grid is simple to assemble and significantly reduces shipping costs.
The HG2427G compliments the successful family of grid antennas that include the popular HG2424G and HG2430G models, offering customers the option to select the antenna that best fits their network and communication requirements.

Features

  • Die-cast aluminum construction
  • Easy to assembly
  • UV stable white/ivory powder coat finish
  • 6.5° beam-width & Integral Type N-Female Connector
  • All weather operation

Application

  • Point to Point Systems & Point to Multi-point Systems
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • WiFi Systems & Long-range Directional Applications
Supplier's Site Datasheet
Antenna, Grid, 2.4Ghz; Antenna Type L-Com - 23T6523 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Grid, 2.4Ghz; Antenna Type L-Com
23T6523
Antenna, Grid, 2.4Ghz; Antenna Type L-Com 23T6523
ANTENNA, GRID, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.4; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical; Product Range:- RoHS Compliant: Yes

ANTENNA, GRID, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.4; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2427G 23T6523
Product Name 2.4 GHz 27 dBi Die Cast Reflector Grid Antenna - N-Female Connector Antenna, Grid, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513634-1 - TE Connectivity
TE Connectivity
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
8 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - NN02-220 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
4 suppliers