L-com, Inc. 2.4 GHz 20 dBi 90 Degree Sector Panel Antenna HG2420P-090

Description
The HyperLink HG2420P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 90° beam-width Integral N-Female Connector 20° Down-Tilt Mounting Bracket All weather operation Includes Mast Mounting Hardware Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications Wireless Internet Provider "cell" sites 2.4 GHz ISM Band WiFi & Wireless Video Systems
Datasheet
Description
The HyperLink HG2420P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 90° beam-width Integral N-Female Connector 20° Down-Tilt Mounting Bracket All weather operation Includes Mast Mounting Hardware Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications Wireless Internet Provider "cell" sites 2.4 GHz ISM Band WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 20 dBi 90 Degree Sector Panel Antenna - HG2420P-090 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 20 dBi 90 Degree Sector Panel Antenna
HG2420P-090
2.4 GHz 20 dBi 90 Degree Sector Panel Antenna HG2420P-090
The HyperLink HG2420P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 90° beam-width Integral N-Female Connector 20° Down-Tilt Mounting Bracket All weather operation Includes Mast Mounting Hardware Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications Wireless Internet Provider "cell" sites 2.4 GHz ISM Band WiFi & Wireless Video Systems

The HyperLink HG2420P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems.
Rugged and Weatherproof
This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt.
Ideal for Wireless Internet "Cell" Sites
This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • 90° beam-width
  • Integral N-Female Connector
  • 20° Down-Tilt Mounting Bracket
  • All weather operation
  • Includes Mast Mounting Hardware

Application

  • Bluetooth® & Public Wireless Hotspot
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
  • Wireless Internet Provider "cell" sites
  • 2.4 GHz ISM Band
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet
Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com - 23T6505 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com
23T6505
Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com 23T6505
ANTENNA, 90+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.3; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

ANTENNA, 90+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.3; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2420P-090 23T6505
Product Name 2.4 GHz 20 dBi 90 Degree Sector Panel Antenna Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GLONASS L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL2-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details