L-com, Inc. 2.4 GHz 12 dBi 120 Degree Spatial Diversity/X-Pol Sector Antenna - N-Female HG2412SXP-120

Description
The Hyperlink HG2412SXP-120 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG2412SXP-120 provides high gain with a wide 120° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. The HG2412SXP-120 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Spatial Diversity The spatial diversity feature of this antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate. Cross Polarized - X-Pol Each of the arrays in HG2412SXP-120 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, once for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, see the data sheet in the Downloads section. Features All weather operation Heavy duty steel mounting bracket with easy elevation and tilt adjustment Spatial diversity Spatial diversity/X-Pol feed system - (4) N-Female connectors Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure Application 2.4 GHz ISM Band Dual Diversity / Dual Antenna Radios IEEE 802.11b/g/n Wireless LAN MIMO applications Public Wireless Hotspot and Wireless Video Systems
Datasheet
Description
The Hyperlink HG2412SXP-120 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG2412SXP-120 provides high gain with a wide 120° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. The HG2412SXP-120 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Spatial Diversity The spatial diversity feature of this antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate. Cross Polarized - X-Pol Each of the arrays in HG2412SXP-120 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, once for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, see the data sheet in the Downloads section. Features All weather operation Heavy duty steel mounting bracket with easy elevation and tilt adjustment Spatial diversity Spatial diversity/X-Pol feed system - (4) N-Female connectors Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure Application 2.4 GHz ISM Band Dual Diversity / Dual Antenna Radios IEEE 802.11b/g/n Wireless LAN MIMO applications Public Wireless Hotspot and Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi 120 Degree Spatial Diversity/X-Pol Sector Antenna - N-Female - HG2412SXP-120 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi 120 Degree Spatial Diversity/X-Pol Sector Antenna - N-Female
HG2412SXP-120
2.4 GHz 12 dBi 120 Degree Spatial Diversity/X-Pol Sector Antenna - N-Female HG2412SXP-120
The Hyperlink HG2412SXP-120 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG2412SXP-120 provides high gain with a wide 120° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. The HG2412SXP-120 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Spatial Diversity The spatial diversity feature of this antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate. Cross Polarized - X-Pol Each of the arrays in HG2412SXP-120 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, once for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, see the data sheet in the Downloads section. Features All weather operation Heavy duty steel mounting bracket with easy elevation and tilt adjustment Spatial diversity Spatial diversity/X-Pol feed system - (4) N-Female connectors Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure Application 2.4 GHz ISM Band Dual Diversity / Dual Antenna Radios IEEE 802.11b/g/n Wireless LAN MIMO applications Public Wireless Hotspot and Wireless Video Systems

The Hyperlink HG2412SXP-120 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG2412SXP-120 provides high gain with a wide 120° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. The HG2412SXP-120 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities.
Spatial Diversity
The spatial diversity feature of this antenna is useful for operating in areas susceptible to the affects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate.
Cross Polarized - X-Pol
Each of the arrays in HG2412SXP-120 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, once for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems.
For additional information and complete specifications, see the data sheet in the Downloads section.

Features

  • All weather operation
  • Heavy duty steel mounting bracket with easy elevation and tilt adjustment
  • Spatial diversity
  • Spatial diversity/X-Pol feed system - (4) N-Female connectors
  • Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure

Application

  • 2.4 GHz ISM Band
  • Dual Diversity / Dual Antenna Radios
  • IEEE 802.11b/g/n Wireless LAN
  • MIMO applications
  • Public Wireless Hotspot and Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412SXP-120
Product Name 2.4 GHz 12 dBi 120 Degree Spatial Diversity/X-Pol Sector Antenna - N-Female
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details