L-com, Inc. 2.4 GHz 12 dBi 180 Degree Sector Panel Antenna HG2412P-180

Description
Superior Performance The Hyperlink HG2412P-180 Sector Panel WiFi Antenna combines 12 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless ISP "Cell" Sites This Wi-Fi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 180° Beam-width All Weather Operation Integral N-Female Connectors Mast Mounting hardware included Superior Performance Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites
Datasheet
Description
Superior Performance The Hyperlink HG2412P-180 Sector Panel WiFi Antenna combines 12 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless ISP "Cell" Sites This Wi-Fi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 180° Beam-width All Weather Operation Integral N-Female Connectors Mast Mounting hardware included Superior Performance Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi 180 Degree Sector Panel Antenna - HG2412P-180 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi 180 Degree Sector Panel Antenna
HG2412P-180
2.4 GHz 12 dBi 180 Degree Sector Panel Antenna HG2412P-180
Superior Performance The Hyperlink HG2412P-180 Sector Panel WiFi Antenna combines 12 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless ISP "Cell" Sites This Wi-Fi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 180° Beam-width All Weather Operation Integral N-Female Connectors Mast Mounting hardware included Superior Performance Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites

Superior Performance
The Hyperlink HG2412P-180 Sector Panel WiFi Antenna combines 12 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems.
Rugged and Weatherproof
This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 20 degrees down-tilt.
Ideal for Wireless ISP "Cell" Sites
This Wi-Fi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • 180° Beam-width
  • All Weather Operation
  • Integral N-Female Connectors
  • Mast Mounting hardware included
  • Superior Performance

Application

  • Bluetooth® & Public Wireless Hotspot
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
  • 2.4 GHz ISM Band
  • WiFi & Wireless Video Systems
  • Wireless Internet Provider "cell" sites
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412P-180
Product Name 2.4 GHz 12 dBi 180 Degree Sector Panel Antenna
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
433MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-4335PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details