L-com, Inc. 2.4 GHz 10 dBi Dual Polarized Mini Patch MIMO Antenna HG2410DP

Description
This very compact panel 2.4 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). The antenna features two integrated 2.4 GHz patch antennas in one enclosure, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n wireless communication systems. Designed for all weather operation, the HG2410DP features drain holes in the radome help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts. Features All weather operation, Compact size, 4" x 4" x 4" DC Ground lightning protecting Durable UV-stable white ABS radome Can be installed for either vertical or horizontal polarization Two Integral N-Female connectors Application IEEE 802.11b/g/n Wireless LAN 2.4 GHz ISM Band 802.11n MIMO applications Public Wireless Hotspot
Datasheet
Description
This very compact panel 2.4 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). The antenna features two integrated 2.4 GHz patch antennas in one enclosure, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n wireless communication systems. Designed for all weather operation, the HG2410DP features drain holes in the radome help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts. Features All weather operation, Compact size, 4" x 4" x 4" DC Ground lightning protecting Durable UV-stable white ABS radome Can be installed for either vertical or horizontal polarization Two Integral N-Female connectors Application IEEE 802.11b/g/n Wireless LAN 2.4 GHz ISM Band 802.11n MIMO applications Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 10 dBi Dual Polarized Mini Patch MIMO Antenna - HG2410DP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 10 dBi Dual Polarized Mini Patch MIMO Antenna
HG2410DP
2.4 GHz 10 dBi Dual Polarized Mini Patch MIMO Antenna HG2410DP
This very compact panel 2.4 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). The antenna features two integrated 2.4 GHz patch antennas in one enclosure, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n wireless communication systems. Designed for all weather operation, the HG2410DP features drain holes in the radome help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts. Features All weather operation, Compact size, 4" x 4" x 4" DC Ground lightning protecting Durable UV-stable white ABS radome Can be installed for either vertical or horizontal polarization Two Integral N-Female connectors Application IEEE 802.11b/g/n Wireless LAN 2.4 GHz ISM Band 802.11n MIMO applications Public Wireless Hotspot

This very compact panel 2.4 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). The antenna features two integrated 2.4 GHz patch antennas in one enclosure, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n wireless communication systems.
Designed for all weather operation, the HG2410DP features drain holes in the radome help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts.

Features

  • All weather operation, Compact size, 4" x 4" x 4"
  • DC Ground lightning protecting
  • Durable UV-stable white ABS radome
  • Can be installed for either vertical or horizontal polarization
  • Two Integral N-Female connectors

Application

  • IEEE 802.11b/g/n Wireless LAN
  • 2.4 GHz ISM Band
  • 802.11n MIMO applications
  • Public Wireless Hotspot
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2410DP
Product Name 2.4 GHz 10 dBi Dual Polarized Mini Patch MIMO Antenna
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male Movable Connector - ET-GS5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details