L-com, Inc. 2.4 GHz 9 dBi Yagi Antenna - 12in N-Female Connector HG2409Y-NF

Description
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a N-Female Connector Can be installed for either vertical or horizontal polarization UV-stable, UL flame rated radome with 60° beam-width DC Short lightning protection Light weight, & includes tilt and swivel mast mount Application 2.4 GHz ISM Band Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications WiFi & wireless video systems
Datasheet
Description
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a N-Female Connector Can be installed for either vertical or horizontal polarization UV-stable, UL flame rated radome with 60° beam-width DC Short lightning protection Light weight, & includes tilt and swivel mast mount Application 2.4 GHz ISM Band Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications WiFi & wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Yagi Antenna - 12in N-Female Connector - HG2409Y-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Yagi Antenna - 12in N-Female Connector
HG2409Y-NF
2.4 GHz 9 dBi Yagi Antenna - 12in N-Female Connector HG2409Y-NF
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a N-Female Connector Can be installed for either vertical or horizontal polarization UV-stable, UL flame rated radome with 60° beam-width DC Short lightning protection Light weight, & includes tilt and swivel mast mount Application 2.4 GHz ISM Band Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications WiFi & wireless video systems

Superior Performance
The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.

Features

  • 12 inch coax lead terminated with a N-Female Connector
  • Can be installed for either vertical or horizontal polarization
  • UV-stable, UL flame rated radome with 60° beam-width
  • DC Short lightning protection
  • Light weight, & includes tilt and swivel mast mount

Application

  • 2.4 GHz ISM Band
  • Bluetooth® & public wireless hotspot
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications
  • WiFi & wireless video systems
Supplier's Site Datasheet
Wireless Lan Yagi Antenna; Antenna Type L-Com - 11R7903 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Lan Yagi Antenna; Antenna Type L-Com
11R7903
Wireless Lan Yagi Antenna; Antenna Type L-Com 11R7903
WIRELESS LAN YAGI ANTENNA; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

WIRELESS LAN YAGI ANTENNA; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2409Y-NF 11R7903
Product Name 2.4 GHz 9 dBi Yagi Antenna - 12in N-Female Connector Wireless Lan Yagi Antenna; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details