L-com, Inc. 2.4 GHz 9 dBi Omnidirectional Antenna - N-Female Connector HG2409U-PRO

Description
Professional Grade The HyperGain HG2409U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperGain HG2409U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2409U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. Available in 5-Packs This antenna is also available in 5-packs, (HG2409U-PRO-5PK), Click Here. Features Center fed collinear array Commercial grade antenna Integral N-Female connector Solid Brass Elements Heavy-duty steel mounting brackets Application Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems 2.4 GHz ISM Band
Datasheet
Description
Professional Grade The HyperGain HG2409U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperGain HG2409U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2409U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. Available in 5-Packs This antenna is also available in 5-packs, (HG2409U-PRO-5PK), Click Here. Features Center fed collinear array Commercial grade antenna Integral N-Female connector Solid Brass Elements Heavy-duty steel mounting brackets Application Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems 2.4 GHz ISM Band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Omnidirectional Antenna - N-Female Connector - HG2409U-PRO - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Omnidirectional Antenna - N-Female Connector
HG2409U-PRO
2.4 GHz 9 dBi Omnidirectional Antenna - N-Female Connector HG2409U-PRO
Professional Grade The HyperGain HG2409U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperGain HG2409U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2409U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. Available in 5-Packs This antenna is also available in 5-packs, (HG2409U-PRO-5PK), Click Here. Features Center fed collinear array Commercial grade antenna Integral N-Female connector Solid Brass Elements Heavy-duty steel mounting brackets Application Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems 2.4 GHz ISM Band

Professional Grade
The HyperGain HG2409U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band.
Superior Performance
A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperGain HG2409U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2409U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance.
Rugged and Weatherproof
This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments.
Available in 5-Packs
This antenna is also available in 5-packs, (HG2409U-PRO-5PK), Click Here.

Features

  • Center fed collinear array
  • Commercial grade antenna
  • Integral N-Female connector
  • Solid Brass Elements
  • Heavy-duty steel mounting brackets

Application

  • Bluetooth® & Public Wireless Hotspot
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
  • 2.4 GHz ISM Band
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409U-PRO
Product Name 2.4 GHz 9 dBi Omnidirectional Antenna - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
915MHz 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-9152.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 2.5 dB
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details