L-com, Inc. 2.4 GHz 8 dBi Flat Patch Antenna - 12in N-Female Connector HG2409P-NF

Description
L-com's HG2409P high performance directional flat patch antenna series are suitable for indoor and outdoor applications in the 2.4 GHz ISM band. These flat patch antennas provide 8 dBi of gain and a durable UV-stable, UL flame rated radome that can be painted. This flat patch antenna series includes many connector options including N- Male, N-Female, SMA, TNC, and MC-Card. Additionally, these patch antennas can be installed for either vertical or horizontal polarization. Features Compact size, 4.5" Square with low-loss coax cable Low-loss solid brass element & DC Short lightning protecting Optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated patch antenna radome Application IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot
Datasheet
Description
L-com's HG2409P high performance directional flat patch antenna series are suitable for indoor and outdoor applications in the 2.4 GHz ISM band. These flat patch antennas provide 8 dBi of gain and a durable UV-stable, UL flame rated radome that can be painted. This flat patch antenna series includes many connector options including N- Male, N-Female, SMA, TNC, and MC-Card. Additionally, these patch antennas can be installed for either vertical or horizontal polarization. Features Compact size, 4.5" Square with low-loss coax cable Low-loss solid brass element & DC Short lightning protecting Optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated patch antenna radome Application IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Flat Patch Antenna - 12in N-Female Connector - HG2409P-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Flat Patch Antenna - 12in N-Female Connector
HG2409P-NF
2.4 GHz 8 dBi Flat Patch Antenna - 12in N-Female Connector HG2409P-NF
L-com's HG2409P high performance directional flat patch antenna series are suitable for indoor and outdoor applications in the 2.4 GHz ISM band. These flat patch antennas provide 8 dBi of gain and a durable UV-stable, UL flame rated radome that can be painted. This flat patch antenna series includes many connector options including N- Male, N-Female, SMA, TNC, and MC-Card. Additionally, these patch antennas can be installed for either vertical or horizontal polarization. Features Compact size, 4.5" Square with low-loss coax cable Low-loss solid brass element & DC Short lightning protecting Optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated patch antenna radome Application IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot

L-com's HG2409P high performance directional flat patch antenna series are suitable for indoor and outdoor applications in the 2.4 GHz ISM band. These flat patch antennas provide 8 dBi of gain and a durable UV-stable, UL flame rated radome that can be painted. This flat patch antenna series includes many connector options including N- Male, N-Female, SMA, TNC, and MC-Card. Additionally, these patch antennas can be installed for either vertical or horizontal polarization.

Features

  • Compact size, 4.5" Square with low-loss coax cable
  • Low-loss solid brass element & DC Short lightning protecting
  • Optional pigtails and mounting brackets available
  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated patch antenna radome

Application

  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • WiFi & Wireless Video Systems
  • 2.4 GHz ISM Band
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet
Wireless Lan Flat Patch Antenna; Antenna Type L-Com - 88M4445 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Lan Flat Patch Antenna; Antenna Type L-Com
88M4445
Wireless Lan Flat Patch Antenna; Antenna Type L-Com 88M4445
WIRELESS LAN FLAT PATCH ANTENNA; Antenna Type:Flat Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:8dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Bandwidth:2.4GHzRoHS Compliant: Yes

WIRELESS LAN FLAT PATCH ANTENNA; Antenna Type:Flat Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:8dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Bandwidth:2.4GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2409P-NF 88M4445
Product Name 2.4 GHz 8 dBi Flat Patch Antenna - 12in N-Female Connector Wireless Lan Flat Patch Antenna; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers