L-com, Inc. 2.4 GHz 8 dBi Round Patch Antenna - 10in N-Female Connector HG2408P-NF

Description
Looks like a Smoke Detector! The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 10 inch low-loss coax cable, optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Compact size that looks like a smoke detector, cable can be hidden when mounting Low-loss solid brass element & DC Short lightning protecting Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Indoor Application Use Only WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot
Datasheet
Description
Looks like a Smoke Detector! The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 10 inch low-loss coax cable, optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Compact size that looks like a smoke detector, cable can be hidden when mounting Low-loss solid brass element & DC Short lightning protecting Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Indoor Application Use Only WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Round Patch Antenna - 10in N-Female Connector - HG2408P-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Round Patch Antenna - 10in N-Female Connector
HG2408P-NF
2.4 GHz 8 dBi Round Patch Antenna - 10in N-Female Connector HG2408P-NF
Looks like a Smoke Detector! The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 10 inch low-loss coax cable, optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Compact size that looks like a smoke detector, cable can be hidden when mounting Low-loss solid brass element & DC Short lightning protecting Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Indoor Application Use Only WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot

Looks like a Smoke Detector!
The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure.
The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 10 inch low-loss coax cable, optional pigtails and mounting brackets available
  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated radome
  • Compact size that looks like a smoke detector, cable can be hidden when mounting
  • Low-loss solid brass element & DC Short lightning protecting

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • Indoor Application Use Only
  • WiFi & Wireless Video Systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2408P-NF
Product Name 2.4 GHz 8 dBi Round Patch Antenna - 10in N-Female Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Screw Mount Puck Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector (46mm) - ET-GPL1SR-1L3-SMS-46M/25G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1227.6 to 1575.4 MHz
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details