L-com, Inc. 2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2407UP-NF

Description
High Performance The HyperGain Model HG2407UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2407UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Antenna mounts included Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Description
High Performance The HyperGain Model HG2407UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2407UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Antenna mounts included Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector - HG2407UP-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
HG2407UP-NF
2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2407UP-NF
High Performance The HyperGain Model HG2407UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2407UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Antenna mounts included Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

High Performance
The HyperGain Model HG2407UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2407UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
All Weather Operation
Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna.

Features

  • Antenna mounts included
  • Can be installed indoors as well as outdoors
  • Durable UV-stable fiberglass radome for all weather operation
  • Integral N-Female connector
  • Sealed end cap and drain hole at the base for all weather operation

Application

  • 2.4 GHz Indoor/Outdoor Wireless LAN systems
  • Bluetooth® & Public Wireless Hotspot
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2407UP-NF
Product Name 2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Multi-Band Antennas - 2097265 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details