L-com, Inc. 2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector HG2407MGRD-RSP

Description
These high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antennas feature a magnetic base with 5 ft. (1.5m) High Performance Low-Loss 100-Series cable which allows the user to position the antenna away from any obstacles or interference. Available in 7 dBi and 9 dBi models. Features Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Superior performance Magnetic base with 5 ft. high performance low-loss 100-series cable Application 2.4 GHz ISM Band Wireless Video Systems IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot
Datasheet
Description
These high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antennas feature a magnetic base with 5 ft. (1.5m) High Performance Low-Loss 100-Series cable which allows the user to position the antenna away from any obstacles or interference. Available in 7 dBi and 9 dBi models. Features Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Superior performance Magnetic base with 5 ft. high performance low-loss 100-series cable Application 2.4 GHz ISM Band Wireless Video Systems IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector - HG2407MGRD-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector
HG2407MGRD-RSP
2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector HG2407MGRD-RSP
These high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antennas feature a magnetic base with 5 ft. (1.5m) High Performance Low-Loss 100-Series cable which allows the user to position the antenna away from any obstacles or interference. Available in 7 dBi and 9 dBi models. Features Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Superior performance Magnetic base with 5 ft. high performance low-loss 100-series cable Application 2.4 GHz ISM Band Wireless Video Systems IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot

These high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antennas feature a magnetic base with 5 ft. (1.5m) High Performance Low-Loss 100-Series cable which allows the user to position the antenna away from any obstacles or interference. Available in 7 dBi and 9 dBi models.

Features

  • Compact, lightweight design
  • Flexible "Rubber Duck" antenna
  • RP-SMA Plug or RP-TNC Plug connectors
  • Superior performance
  • Magnetic base with 5 ft. high performance low-loss 100-series cable

Application

  • 2.4 GHz ISM Band
  • Wireless Video Systems
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2407MGRD-RSP
Product Name 2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details