L-com, Inc. 2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - N-Female Connector HG2405MGU-NF

Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a N-Female connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Fixed mounts available Weather-Proof Compact size Magnetic base with 10 ft. high performance low-loss 195-series cable Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications
Datasheet
Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a N-Female connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Fixed mounts available Weather-Proof Compact size Magnetic base with 10 ft. high performance low-loss 195-series cable Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - N-Female Connector - HG2405MGU-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - N-Female Connector
HG2405MGU-NF
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - N-Female Connector HG2405MGU-NF
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a N-Female connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Fixed mounts available Weather-Proof Compact size Magnetic base with 10 ft. high performance low-loss 195-series cable Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications

This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a N-Female connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Fixed mounts available
  • Weather-Proof
  • Compact size
  • Magnetic base with 10 ft. high performance low-loss 195-series cable

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • WiFi & Wireless Video Systems
  • IEEE 802.11n (Pre-N, Draft-N) Applications
  • Wireless Video Systems & Multipoint and Mobile Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405MGU-NF
Product Name 2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - N-Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP46-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details