L-com, Inc. 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Male Connectors HG2403-SDC-3NM

Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design Three (3) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Application 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot
Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design Three (3) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Application 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Male Connectors - HG2403-SDC-3NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Male Connectors
HG2403-SDC-3NM
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Male Connectors HG2403-SDC-3NM
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design Three (3) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Application 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot

The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports.

Features

  • Compact/Aesthetic ceiling mount design
  • Three (3) Integrated Spatial Diversity Antennas, single package
  • Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router
  • 18in cable length with multiple connector options
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 2.4 GHz Wireless LAN and WiFi Systems
  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
  • Supports IEEE 802.11b/g/n
  • 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers
  • Indoor Wireless Hotspot
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403-SDC-3NM
Product Name 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Male Connectors
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Adhesive Active Antenna With RG174 Cable (L-3Meter) + SMA Male St. Connector - ET-GPL1S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details