L-com, Inc. 2.4 GHz 2 dBi Rubber Duck Antenna - RIGID RP-SMA Plug Connector HG2402RDR-RSP

Description
This compact 2.4 GHz Omni-directional "Rubber-Duck" WiFi antenna provides broad coverage and 2 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Only 3.13" long, this flexible antenna features a rigid reverse-polarity SMA plug connector for rigid upright installations on equipment. It is suitable as a replacement antenna for many access points and wireless equipment that feature reverse-polarity SMA connectors. The connector is crimped and soldered for excellent performance and low loss (Note this RF antenna is used as a "replacement" or "OEM" antenna rather than a "range extender" antenna). The antenna will achieve excellent range in most installations when the antenna is vertically positioned. For additional information and complete specifications, click on the data sheet link below. Features High Performance - 2 dBi Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RIGID RP-SMA Plug Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Description
This compact 2.4 GHz Omni-directional "Rubber-Duck" WiFi antenna provides broad coverage and 2 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Only 3.13" long, this flexible antenna features a rigid reverse-polarity SMA plug connector for rigid upright installations on equipment. It is suitable as a replacement antenna for many access points and wireless equipment that feature reverse-polarity SMA connectors. The connector is crimped and soldered for excellent performance and low loss (Note this RF antenna is used as a "replacement" or "OEM" antenna rather than a "range extender" antenna). The antenna will achieve excellent range in most installations when the antenna is vertically positioned. For additional information and complete specifications, click on the data sheet link below. Features High Performance - 2 dBi Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RIGID RP-SMA Plug Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.4 GHz 2 dBi Rubber Duck Antenna with Rigid RP-SMA Plug Connector, model HG2402RDR-RSP, is designed for applications in the 2.4 GHz ISM band, including IEEE 802.11b/g/n wireless LANs, public wireless hotspots, and wireless video systems. This compact antenna measures 3.13 inches in length and features a flexible rubber duck design, providing an omni-directional radiation pattern with a gain of 2 dBi. The antenna is equipped with a rigid reverse-polarity SMA plug connector, making it suitable for upright installations on various equipment. It is intended as a replacement antenna for devices that utilize reverse-polarity SMA connectors. The connector is crimped and soldered to ensure low loss and high performance. The operating temperature range is from -40°C to 85°C, and the antenna is RoHS compliant. This product is ideal for engineers seeking a reliable antenna for multipoint and mobile applications.

Datasheet Summary
Powered by GS/AI

The 2.4 GHz 2 dBi Rubber Duck Antenna with Rigid RP-SMA Plug Connector, model HG2402RDR-RSP, is designed for applications in the 2.4 GHz ISM band, including IEEE 802.11b/g/n wireless LANs, public wireless hotspots, and wireless video systems. This compact antenna measures 3.13 inches in length and features a flexible rubber duck design, providing an omni-directional radiation pattern with a gain of 2 dBi. The antenna is equipped with a rigid reverse-polarity SMA plug connector, making it suitable for upright installations on various equipment. It is intended as a replacement antenna for devices that utilize reverse-polarity SMA connectors. The connector is crimped and soldered to ensure low loss and high performance. The operating temperature range is from -40°C to 85°C, and the antenna is RoHS compliant. This product is ideal for engineers seeking a reliable antenna for multipoint and mobile applications.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 2 dBi Rubber Duck Antenna - RIGID RP-SMA Plug Connector - HG2402RDR-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 2 dBi Rubber Duck Antenna - RIGID RP-SMA Plug Connector
HG2402RDR-RSP
2.4 GHz 2 dBi Rubber Duck Antenna - RIGID RP-SMA Plug Connector HG2402RDR-RSP
This compact 2.4 GHz Omni-directional "Rubber-Duck" WiFi antenna provides broad coverage and 2 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Only 3.13" long, this flexible antenna features a rigid reverse-polarity SMA plug connector for rigid upright installations on equipment. It is suitable as a replacement antenna for many access points and wireless equipment that feature reverse-polarity SMA connectors. The connector is crimped and soldered for excellent performance and low loss (Note this RF antenna is used as a "replacement" or "OEM" antenna rather than a "range extender" antenna). The antenna will achieve excellent range in most installations when the antenna is vertically positioned. For additional information and complete specifications, click on the data sheet link below. Features High Performance - 2 dBi Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RIGID RP-SMA Plug Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems

This compact 2.4 GHz Omni-directional "Rubber-Duck" WiFi antenna provides broad coverage and 2 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications.
Only 3.13" long, this flexible antenna features a rigid reverse-polarity SMA plug connector for rigid upright installations on equipment. It is suitable as a replacement antenna for many access points and wireless equipment that feature reverse-polarity SMA connectors. The connector is crimped and soldered for excellent performance and low loss (Note this RF antenna is used as a "replacement" or "OEM" antenna rather than a "range extender" antenna). The antenna will achieve excellent range in most installations when the antenna is vertically positioned.
For additional information and complete specifications, click on the data sheet link below.

Features

  • High Performance - 2 dBi
  • Flexible "Rubber Duck" antenna
  • Optional Magnetic Mount Available
  • RIGID RP-SMA Plug Connector

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2402RDR-RSP
Product Name 2.4 GHz 2 dBi Rubber Duck Antenna - RIGID RP-SMA Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868PC-5L10CP1-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details