L-com, Inc. Tri Band Duplexed Antenna Kit with GPS 108-174 450-520 746-870 MHz NMO Mount/N Type Connectors HG104574DU-GPS

Description
Combined with a GPS antenna, this Tri-band duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a Tri-band duplexer, a pair of mobile antenna, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna Features Duplexer (VHF/UHF 108-174MHz/450-520MH z/746-870MHz) with integral N-Type (m) Connectors (3 ea.) Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.) RG-58/U NMO mount (1 ea.) HG4574PF-NMO multiband antenna (1 ea.) HG102PS-NMO tunable VHF/UHF antenna (1 ea.) RG-58/U Feed Cable (1 ea.) Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
Combined with a GPS antenna, this Tri-band duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a Tri-band duplexer, a pair of mobile antenna, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna Features Duplexer (VHF/UHF 108-174MHz/450-520MH z/746-870MHz) with integral N-Type (m) Connectors (3 ea.) Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.) RG-58/U NMO mount (1 ea.) HG4574PF-NMO multiband antenna (1 ea.) HG102PS-NMO tunable VHF/UHF antenna (1 ea.) RG-58/U Feed Cable (1 ea.) Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Band Duplexed Antenna Kit with GPS 108-174 450-520 746-870 MHz NMO Mount/N Type Connectors - HG104574DU-GPS - L-com, Inc.
North Andover, MA, United States
Tri Band Duplexed Antenna Kit with GPS 108-174 450-520 746-870 MHz NMO Mount/N Type Connectors
HG104574DU-GPS
Tri Band Duplexed Antenna Kit with GPS 108-174 450-520 746-870 MHz NMO Mount/N Type Connectors HG104574DU-GPS
Combined with a GPS antenna, this Tri-band duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a Tri-band duplexer, a pair of mobile antenna, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna Features Duplexer (VHF/UHF 108-174MHz/450-520MH z/746-870MHz) with integral N-Type (m) Connectors (3 ea.) Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.) RG-58/U NMO mount (1 ea.) HG4574PF-NMO multiband antenna (1 ea.) HG102PS-NMO tunable VHF/UHF antenna (1 ea.) RG-58/U Feed Cable (1 ea.) Application Service vehicles Public Safety Public Transportation Mining & construction

Combined with a GPS antenna, this Tri-band duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a Tri-band duplexer, a pair of mobile antenna, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna

Features

  • Duplexer (VHF/UHF 108-174MHz/450-520MHz/746-870MHz) with integral N-Type (m) Connectors (3 ea.)
  • Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.)
  • RG-58/U NMO mount (1 ea.)
  • HG4574PF-NMO multiband antenna (1 ea.)
  • HG102PS-NMO tunable VHF/UHF antenna (1 ea.)
  • RG-58/U Feed Cable (1 ea.)

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant Kit 2 Dbi Duplexed 108-174/450-520/746-870/gps L-Com - 23AK3305 - Newark, An Avnet Company
Chicago, IL, United States
Ant Kit 2 Dbi Duplexed 108-174/450-520/746-870/gps L-Com
23AK3305
Ant Kit 2 Dbi Duplexed 108-174/450-520/746-870/gps L-Com 23AK3305
ANT KIT 2 DBI DUPLEXED 108-174/450-520/746- 870/GPS

ANT KIT 2 DBI DUPLEXED 108-174/450-520/746-870/GPS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG104574DU-GPS 23AK3305
Product Name Tri Band Duplexed Antenna Kit with GPS 108-174 450-520 746-870 MHz NMO Mount/N Type Connectors Ant Kit 2 Dbi Duplexed 108-174/450-520/746-870/gps L-Com
Applications Multi-band; GPS
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers