L-com, Inc. 2 dBi Tunable Poly Spring Vehicular Antenna 108-520 MHz NMO Mount Connector HG102PS-NMO

Description
This field tunable VHF/UHF mobile omnidirectional antenna is ideally suited for multimpoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band, Field Tunable O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This field tunable VHF/UHF mobile omnidirectional antenna is ideally suited for multimpoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band, Field Tunable O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 dBi Tunable Poly Spring Vehicular Antenna 108-520 MHz NMO Mount Connector - HG102PS-NMO - L-com, Inc.
North Andover, MA, United States
2 dBi Tunable Poly Spring Vehicular Antenna 108-520 MHz NMO Mount Connector
HG102PS-NMO
2 dBi Tunable Poly Spring Vehicular Antenna 108-520 MHz NMO Mount Connector HG102PS-NMO
This field tunable VHF/UHF mobile omnidirectional antenna is ideally suited for multimpoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band, Field Tunable O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction

This field tunable VHF/UHF mobile omnidirectional antenna is ideally suited for multimpoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base.

Features

  • NMO Mount, Black Chrome Finish
  • Flexible Black Polymer Alloy Spring
  • Broad Band, Field Tunable
  • O-ring seal for waterproof construction
  • Durable Xenoy™ base with TPV over mold dust seal and grip ring

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant 2 Dbi Poly Spring Vehicular Antenna 108-520 Mh L-Com - 23AK3301 - Newark, An Avnet Company
Chicago, IL, United States
Ant 2 Dbi Poly Spring Vehicular Antenna 108-520 Mh L-Com
23AK3301
Ant 2 Dbi Poly Spring Vehicular Antenna 108-520 Mh L-Com 23AK3301
ANT 2 DBI POLY SPRING VEHICULAR ANTENNA 108-520 MH

ANT 2 DBI POLY SPRING VEHICULAR ANTENNA 108-520 MH

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG102PS-NMO 23AK3301
Product Name 2 dBi Tunable Poly Spring Vehicular Antenna 108-520 MHz NMO Mount Connector Ant 2 Dbi Poly Spring Vehicular Antenna 108-520 Mh L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G 5dBi Rubber Magnetic Antenna with RG174 Cable (L -3Mtr) + SMA Male St Connector - ET-5G5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details