RS Components, Ltd. HDMI Cables 2527127

Description
2MTR HDMI M-F EXTENSION HS+E CABLE - BL
Request a Quote
Description
2MTR HDMI M-F EXTENSION HS+E CABLE - BL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2527127 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2527127
HDMI Cables 2527127
2MTR HDMI M-F EXTENSION HS+E CABLE - BL

2MTR HDMI M-F EXTENSION HS+E CABLE - BL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2527127
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 1954888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
USB Cables - 2299978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details