RS Components, Ltd. HDMI Cables 2662490

Description
RS PRO AOCARMHDMI-020 HDMI Cable
Request a Quote
Description
RS PRO AOCARMHDMI-020 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2662490 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2662490
HDMI Cables 2662490
RS PRO AOCARMHDMI-020 HDMI Cable

RS PRO AOCARMHDMI-020 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2662490
Product Name HDMI Cables
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2299968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 2369124 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details