RS Components, Ltd. HDMI Cables 2862951

Description
RS PRO 99HD4-SW02 HDMI Cable
Request a Quote
Description
RS PRO 99HD4-SW02 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2862951 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2862951
HDMI Cables 2862951
RS PRO 99HD4-SW02 HDMI Cable

RS PRO 99HD4-SW02 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2862951
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
Video Converters - 1975499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details
Video Converters - 1778790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 1828500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details