RS Components, Ltd. HDMI Cables 1954884

Description
0.5m 8KHDMI M-M 28awg Blk Aluminium Hood
Request a Quote
Description
0.5m 8KHDMI M-M 28awg Blk Aluminium Hood
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1954884 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1954884
HDMI Cables 1954884
0.5m 8KHDMI M-M 28awg Blk Aluminium Hood

0.5m 8KHDMI M-M 28awg Blk Aluminium Hood

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1954884
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1212783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Hdmi
View Details
Video Converters - 1778765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 5.91 ft (18 dm)
View Details
HDMI Cables - 1765673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 0.6667 ft (2.03 dm)
View Details
HDMI Cables - 2369092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 2.95 ft (9 dm)
Standards / Certifications RoHS
View Details