L-com, Inc. Premium High Speed HDMI Cable with Ethernet, Male/ Male 1.0 M HDCAMM-1

Description
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Fully molded backshell construction is highly durable Used to connect an HDMI source to an HDMI Display 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Application High Speed HDMI with Ethernet applications Home theatre 1080p HDTV Set top box applications
Description
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Fully molded backshell construction is highly durable Used to connect an HDMI source to an HDMI Display 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Application High Speed HDMI with Ethernet applications Home theatre 1080p HDTV Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium High Speed HDMI Cable with Ethernet, Male/ Male 1.0 M - HDCAMM-1 - L-com, Inc.
North Andover, MA, United States
Premium High Speed HDMI Cable with Ethernet, Male/ Male 1.0 M
HDCAMM-1
Premium High Speed HDMI Cable with Ethernet, Male/ Male 1.0 M HDCAMM-1
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Fully molded backshell construction is highly durable Used to connect an HDMI source to an HDMI Display 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Application High Speed HDMI with Ethernet applications Home theatre 1080p HDTV Set top box applications

L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Fully molded backshell construction is highly durable
  • Used to connect an HDMI source to an HDMI Display
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in six lengths ranging from 0.5m to 5.0m.
  • Cable jacket is black, molded hoods are red

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • HDTV
  • Set top box applications
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - HDCAMM-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
HDCAMM-1
Cable Assemblies - Video Cables (DVI, HDMI) HDCAMM-1
CA HDMI M-M 1 METER

CA HDMI M-M 1 METER

Supplier's Site
Standard HDMI Cable, HDMI Male / HDMI Male 1.0 M - 70126520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standard HDMI Cable, HDMI Male / HDMI Male 1.0 M
70126520
Standard HDMI Cable, HDMI Male / HDMI Male 1.0 M 70126520
L-com's standard series HDMI® cables offers a cost effect way to support myriad HDMI® A/V applications. Features Used to connect set-top boxes, video game consoles, DVD players, AV receivers, media servers and HDTV's High density double shielded PVC jacket reduces EMI/RFI 24k Gold plated connectors ensures superior signal transmission PE insulation provides lower cross talk Connectors: HDMI® Type A Male

L-com's standard series HDMI® cables offers a cost effect way to support myriad HDMI® A/V applications.
Features

  • Used to connect set-top boxes, video game consoles, DVD players, AV receivers, media servers and HDTV's
  • High density double shielded PVC jacket reduces EMI/RFI
  • 24k Gold plated connectors ensures superior signal transmission
  • PE insulation provides lower cross talk
  • Connectors: HDMI® Type A Male
Supplier's Site
Ca Hdmi M-M 1 Meter L-Com - 72T2403 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 1 Meter L-Com
72T2403
Ca Hdmi M-M 1 Meter L-Com 72T2403
CA HDMI M-M 1 METER

CA HDMI M-M 1 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HDCAMM-1 HDCAMM-1 70126520 72T2403
Product Name Premium High Speed HDMI Cable with Ethernet, Male/ Male 1.0 M Cable Assemblies - Video Cables (DVI, HDMI) Standard HDMI Cable, HDMI Male / HDMI Male 1.0 M Ca Hdmi M-M 1 Meter L-Com
Application Audio; LAN / Ethernet; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 0.7874 ft (2.4 dm)
View Details