L-com, Inc. HDMI A Male with locking screw to HDMI Female Dongle Cable HDAMFLOC

Description
These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features 3D over HDMI Gold plated contacts ensure superior signal transmission Male Connector locking screw RoHS compliant Supports 4K Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet
Description
These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features 3D over HDMI Gold plated contacts ensure superior signal transmission Male Connector locking screw RoHS compliant Supports 4K Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI A Male with locking screw to HDMI Female Dongle Cable - HDAMFLOC - L-com, Inc.
North Andover, MA, United States
HDMI A Male with locking screw to HDMI Female Dongle Cable
HDAMFLOC
HDMI A Male with locking screw to HDMI Female Dongle Cable HDAMFLOC
These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features 3D over HDMI Gold plated contacts ensure superior signal transmission Male Connector locking screw RoHS compliant Supports 4K Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications

These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • 3D over HDMI
  • Gold plated contacts ensure superior signal transmission
  • Male Connector locking screw
  • RoHS compliant
  • Supports 4K

Application

  • Digital Signage
  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site
Hdmi Adapter, Type A Plug-Rcpt, Pvc; Connector Type A L-Com - 47AC3135 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Adapter, Type A Plug-Rcpt, Pvc; Connector Type A L-Com
47AC3135
Hdmi Adapter, Type A Plug-Rcpt, Pvc; Connector Type A L-Com 47AC3135
HDMI ADAPTER, TYPE A PLUG-RCPT, PVC; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

HDMI ADAPTER, TYPE A PLUG-RCPT, PVC; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDAMFLOC 47AC3135
Product Name HDMI A Male with locking screw to HDMI Female Dongle Cable Hdmi Adapter, Type A Plug-Rcpt, Pvc; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details