RS Components, Ltd. HDMI Cables 2230915

Description
1m Premium Certified HDMI 2.0 Cable with
Request a Quote
Description
1m Premium Certified HDMI 2.0 Cable with
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2230915 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2230915
HDMI Cables 2230915
1m Premium Certified HDMI 2.0 Cable with

1m Premium Certified HDMI 2.0 Cable with

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2230915
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2566936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1954883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
HDMI Cables - 277328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS
View Details