L-com, Inc. Slimline Gender Changer, HD15 Female / Female, No Hardware GCPH15F

Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension
Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD15 Female / Female, No Hardware - GCPH15F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD15 Female / Female, No Hardware
GCPH15F
Slimline Gender Changer, HD15 Female / Female, No Hardware GCPH15F
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension

These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative

Features

  • Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bulkhead/enclosure
  • RS-232
  • Cable extension
Supplier's Site
Adpt Gndr Chgr Hd15 Slim F/f L-Com - 63W7994 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Hd15 Slim F/f L-Com
63W7994
Adpt Gndr Chgr Hd15 Slim F/f L-Com 63W7994
ADPT GNDR CHGR HD15 SLIM F/F

ADPT GNDR CHGR HD15 SLIM F/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCPH15F 63W7994
Product Name Slimline Gender Changer, HD15 Female / Female, No Hardware Adpt Gndr Chgr Hd15 Slim F/f L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details