L-com, Inc. Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com FXC-SFP-EX-1G-ATE

Description
FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF
Datasheet
Description
FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com - 52AK0201 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com
52AK0201
Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com 52AK0201
FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF

FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0201
Product Name Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details