Qualtek Electronics Corp. Assembly Cable, Molded Power Cords & Cables 07100-24

Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote
Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Assembly Cable, Molded Power Cords & Cables - 07100-24 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
07100-24
Assembly Cable, Molded Power Cords & Cables 07100-24
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A - 70111458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A
70111458
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A 70111458
Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 07100-24 70111458
Product Name Assembly Cable, Molded Power Cords & Cables Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Sub-D connector
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details