L-com, Inc. 2 MPO male w/ pins to 24 LC OS2 Single mode Fiber LGX Fan-out cassette FSP-MPM2-LC24-OS2

Description
The L-com FSP-MPM2-LC24-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OS2 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM2-LC24-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM2-LC24-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OS2 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM2-LC24-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
2 MPO male w/ pins to 24 LC OS2 Single mode Fiber LGX Fan-out cassette - FSP-MPM2-LC24-OS2 - L-com, Inc.
North Andover, MA, United States
2 MPO male w/ pins to 24 LC OS2 Single mode Fiber LGX Fan-out cassette
FSP-MPM2-LC24-OS2
2 MPO male w/ pins to 24 LC OS2 Single mode Fiber LGX Fan-out cassette FSP-MPM2-LC24-OS2
The L-com FSP-MPM2-LC24-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OS2 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM2-LC24-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM2-LC24-OS2 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OS2 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Single mode model is designed for OS2 9/125 applications. The L-com FSP-MPM2-LC24-OS2 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • Single mode OS2 9/125 Applications
  • 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FSP-MPM2-LC24-OS2
Product Name 2 MPO male w/ pins to 24 LC OS2 Single mode Fiber LGX Fan-out cassette
Network Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-EKI-2741LX-SE-A-ND - DigiKey
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Network 10/100/1000
Connector SC
View Details
Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details
CCTV - Fiber Optic Video System Receiver - 2810-REC - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 2844468 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector ST
View Details