L-com, Inc. 2 MPO male w/ pins to 24 LC OM4 Multimode Fiber LGX Fan-out cassette FSP-MPM2-LC24-OM4

Description
The L-com FSP-MPM2-LC24-OM4 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OM4 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Multimode model is designed for OM4 50/125 40GB applications. The L-com FSP-MPM2-LC24-OM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM4 50/125 40GB Applications 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM2-LC24-OM4 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OM4 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Multimode model is designed for OM4 50/125 40GB applications. The L-com FSP-MPM2-LC24-OM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM4 50/125 40GB Applications 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
2 MPO male w/ pins to 24 LC OM4 Multimode Fiber LGX Fan-out cassette - FSP-MPM2-LC24-OM4 - L-com, Inc.
North Andover, MA, United States
2 MPO male w/ pins to 24 LC OM4 Multimode Fiber LGX Fan-out cassette
FSP-MPM2-LC24-OM4
2 MPO male w/ pins to 24 LC OM4 Multimode Fiber LGX Fan-out cassette FSP-MPM2-LC24-OM4
The L-com FSP-MPM2-LC24-OM4 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OM4 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Multimode model is designed for OM4 50/125 40GB applications. The L-com FSP-MPM2-LC24-OM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM4 50/125 40GB Applications 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM2-LC24-OM4 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OM4 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Multimode model is designed for OM4 50/125 40GB applications. The L-com FSP-MPM2-LC24-OM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • OM4 50/125 40GB Applications
  • 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FSP-MPM2-LC24-OM4
Product Name 2 MPO male w/ pins to 24 LC OM4 Multimode Fiber LGX Fan-out cassette
Network Multimode Fiber
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Gigabit Ethernet-Fiber Bit-Driver® - 2160 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Ethernet Media Converters - 2837429 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; RJ45
View Details