The L-com FSP-MPM2-LC24-OM3 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OM3 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Multimode model is designed for OM4 50/125 10GB applications. The L-com FSP-MPM2-LC24-OM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.
Features
OM3 50/125 10GB Applications
2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette
High Performance and Space Saving
Compatible with US Conec MTP Products
Application
Data Centers
Server Connectivity
Link Aggregation
Fiber Optic Network Infrastructure
The L-com FSP-MPM2-LC24-OM3 is a Fan-out cassette in a LGX footprint. The FSP-MPM2-LC24-OM3 is tested and pre-terminated with two 12 Fiber Male MPO connectors leading to a 24 LC Fan-out LGX cassette. This Multimode model is designed for OM4 50/125 10GB applications. The L-com FSP-MPM2-LC24-OM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.
Features
- OM3 50/125 10GB Applications
- 2x 12 Fiber MPO Male w/ pins to 24 LC Fan-out LGX Cassette
- High Performance and Space Saving
- Compatible with US Conec MTP Products
Application
- Data Centers
- Server Connectivity
- Link Aggregation
- Fiber Optic Network Infrastructure