L-com, Inc. 1 MPO male w/ pins to 12 LC OM3 Multimode Fiber LGX Fan-out cassette FSP-MPM1-LC12-OM3

Description
The L-com FSP-MPM1-LC12-OM3 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OM3 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Multimode model is designed for OM3 50/125 10GB applications. The L-com FSP-MPM1-LC12-OM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM1-LC12-OM3 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OM3 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Multimode model is designed for OM3 50/125 10GB applications. The L-com FSP-MPM1-LC12-OM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
1 MPO male w/ pins to 12 LC OM3 Multimode Fiber LGX Fan-out cassette - FSP-MPM1-LC12-OM3 - L-com, Inc.
North Andover, MA, United States
1 MPO male w/ pins to 12 LC OM3 Multimode Fiber LGX Fan-out cassette
FSP-MPM1-LC12-OM3
1 MPO male w/ pins to 12 LC OM3 Multimode Fiber LGX Fan-out cassette FSP-MPM1-LC12-OM3
The L-com FSP-MPM1-LC12-OM3 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OM3 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Multimode model is designed for OM3 50/125 10GB applications. The L-com FSP-MPM1-LC12-OM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM1-LC12-OM3 is a Fan-out cassette in a LGX footprint. The FSP-MPM1-LC12-OM3 is tested and pre-terminated with a 12 Fiber Male MPO connector leading to a 12 LC Fan-out LGX cassette. This Multimode model is designed for OM3 50/125 10GB applications. The L-com FSP-MPM1-LC12-OM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • OM3 50/125 10GB Applications
  • 12 Fiber MPO Male w/ pins to 12 LC Fan-out LGX Cassette
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FSP-MPM1-LC12-OM3
Product Name 1 MPO male w/ pins to 12 LC OM3 Multimode Fiber LGX Fan-out cassette
Network Multimode Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 100Mbps, Multimode 1300nm, LFPT, 5km, ST - IMC-350I-MMST-B - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Multimode Fiber
Connector ST type
View Details
2 suppliers
Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details
USB-Fiber Optic Media Converter - 2183 - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances FCC Class A, Part 15
View Details
Ethernet Media Converters - 649642 - RS Components, Ltd.
Specs
Connector LC
View Details