Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures 1418A8

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Continuously hinged door may be removed by pulling the hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Floor Stand Kit Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418A6 - 12.00 24.00 6.00 9.00 21.00 1418B6 - 16.00 12.00 6.00 13.00 9.00 1418G6 - 16.00 16.00 6.00 13.00 13.00 1418CR6 - 16.00 20.00 6.00 13.00 17.00 1418CA6 - 20.00 12.00 6.00 17.00 9.00 1418C6 - 20.00 16.00 6.00 17.00 13.00 1418D6 - 20.00 20.00 6.00 17.00 17.00 1418ER6 - 20.00 24.00 6.00 17.00 21.00 1418AR6 - 24.00 12.00 6.00 21.00 9.00 1418H6 - 24.00 16.00 6.00 21.00 13.00 1418E6 - 24.00 20.00 6.00 21.00 17.00 1418J6 - 24.00 24.00 6.00 21.00 21.00 1418FG6 - 30.00 16.00 6.00 27.00 13.00 1418F6 - 30.00 20.00 6.00 27.00 17.00 1418K6 - 30.00 24.00 6.00 27.00 21.00 1418L6 - 36.00 24.00 6.00 33.00 21.00 1418M6 - 36.00 30.00 6.00 33.00 27.00 1418A8 - 12.00 24.00 8.00 9.00 21.00 1418B8 - 16.00 12.00 8.00 13.00 9.00 1418G8 - 16.00 16.00 8.00 13.00 13.00 1418CR8 - 16.00 20.00 8.00 13.00 17.00 1418CA8 - 20.00 12.00 8.00 17.00 9.00 1418C8 - 20.00 16.00 8.00 17.00 13.00 1418D8 - 20.00 20.00 8.00 17.00 17.00 1418ER8 - 20.00 24.00 8.00 17.00 21.00 1418AR8 - 24.00 12.00 8.00 21.00 9.00 1418H8 - 24.00 16.00 8.00 21.00 13.00 1418E8 - 24.00 20.00 8.00 21.00 17.00 1418J8 - 24.00 24.00 8.00 21.00 21.00 1418KR8 - 24.00 30.00 8.00 21.00 27.00 1418KA8 - 30.00 12.00 8.00 27.00 9.00 1418KG8 - 30.00 16.00 8.00 27.00 13.00 1418F8 - 30.00 20.00 8.00 27.00 17.00 1418K8 - 30.00 24.00 8.00 27.00 21.00 1418KK8 - 30.00 30.00 8.00 27.00 27.00 1418MR8 - 30.00 36.00 8.00 27.00 33.00 1418L8 - 36.00 24.00 8.00 33.00 21.00 1418M8 - 36.00 30.00 8.00 33.00 27.00 1418LL8 - 36.00 36.00 8.00 33.00 33.00 1418N8 - 42.00 24.00 8.00 39.00 21.00 1418O8 - 42.00 30.00 8.00 39.00 27.00 1418P8 - 42.00 36.00 8.00 39.00 33.00 1418Q8 - 48.00 24.00 8.00 45.00 21.00 1418R8 - 48.00 30.00 8.00 45.00 27.00 1418S8 - 48.00 36.00 8.00 45.00 33.00 1418T8 - 60.00 36.00 8.00 57.00 33.00 1418B10 - 16.00 12.00 10.00 13.00 9.00 1418C10 - 20.00 16.00 10.00 17.00 13.00 1418D10 - 20.00 20.00 10.00 17.00 17.00 1418AR10 - 24.00 12.00 10.00 21.00 9.00 1418E10 - 24.00 20.00 10.00 21.00 17.00 1418J10 - 24.00 24.00 10.00 21.00 21.00 1418F10 - 30.00 20.00 10.00 27.00 17.00 1418K10 - 30.00 24.00 10.00 27.00 21.00 1418L10 - 36.00 24.00 10.00 33.00 21.00 1418M10 - 36.00 30.00 10.00 33.00 27.00 1418O10 - 42.00 30.00 10.00 39.00 27.00 1418P10 - 42.00 36.00 10.00 39.00 33.00 1418R10 - 48.00 30.00 10.00 45.00 27.00 1418S10 - 48.00 36.00 10.00 45.00 33.00 1418T10 - 60.00 36.00 10.00 57.00 33.00 1418C12 - 20.00 16.00 12.00 17.00 13.00 1418E12 - 24.00 20.00 12.00 21.00 17.00 1418J12 - 24.00 24.00 12.00 21.00 21.00 1418K12 - 30.00 24.00 12.00 27.00 21.00 1418KK12 - 30.00 30.00 12.00 27.00 27.00 1418L12 - 36.00 24.00 12.00 33.00 21.00 1418M12 - 36.00 30.00 12.00 33.00 27.00 1418LL12 - 36.00 36.00 12.00 33.00 33.00 1418O12 - 42.00 30.00 12.00 39.00 27.00 1418P12 - 42.00 36.00 12.00 39.00 33.00 1418S12 - 48.00 36.00 12.00 45.00 33.00 1418T12 - 60.00 36.00 12.00 57.00 33.00 1418U12 - 72.00 30.00 12.00 69.00 27.00 1418V12 - 72.00 36.00 12.00 69.00 33.00 1418E16 - 24.00 20.00 16.00 21.00 17.00 1418J16 - 24.00 24.00 16.00 21.00 21.00 1418K16 - 30.00 24.00 16.00 27.00 21.00 1418M16 - 36.00 30.00 16.00 33.00 27.00 1418P16 - 42.00 36.00 16.00 39.00 33.00 1418S16 - 48.00 36.00 16.00 45.00 33.00 1418T16 - 60.00 36.00 16.00 57.00 33.00 1418U16 - 72.00 30.00 16.00 69.00 27.00 1418K20 - 30.00 24.00 20.00 27.00 21.00 1418M20 - 36.00 30.00 20.00 33.00 27.00 1418S20 - 48.00 36.00 20.00 45.00 33.00 1418T20 - 60.00 36.00 20.00 57.00 33.00 1418U20 - 72.00 30.00 20.00 69.00 27.00 1418K24 - 30.00 24.00 24.00 27.00 21.00 1418U24 - 72.00 30.00 24.00 69.00 27.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Continuously hinged door may be removed by pulling the hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Floor Stand Kit Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418A6 - 12.00 24.00 6.00 9.00 21.00 1418B6 - 16.00 12.00 6.00 13.00 9.00 1418G6 - 16.00 16.00 6.00 13.00 13.00 1418CR6 - 16.00 20.00 6.00 13.00 17.00 1418CA6 - 20.00 12.00 6.00 17.00 9.00 1418C6 - 20.00 16.00 6.00 17.00 13.00 1418D6 - 20.00 20.00 6.00 17.00 17.00 1418ER6 - 20.00 24.00 6.00 17.00 21.00 1418AR6 - 24.00 12.00 6.00 21.00 9.00 1418H6 - 24.00 16.00 6.00 21.00 13.00 1418E6 - 24.00 20.00 6.00 21.00 17.00 1418J6 - 24.00 24.00 6.00 21.00 21.00 1418FG6 - 30.00 16.00 6.00 27.00 13.00 1418F6 - 30.00 20.00 6.00 27.00 17.00 1418K6 - 30.00 24.00 6.00 27.00 21.00 1418L6 - 36.00 24.00 6.00 33.00 21.00 1418M6 - 36.00 30.00 6.00 33.00 27.00 1418A8 - 12.00 24.00 8.00 9.00 21.00 1418B8 - 16.00 12.00 8.00 13.00 9.00 1418G8 - 16.00 16.00 8.00 13.00 13.00 1418CR8 - 16.00 20.00 8.00 13.00 17.00 1418CA8 - 20.00 12.00 8.00 17.00 9.00 1418C8 - 20.00 16.00 8.00 17.00 13.00 1418D8 - 20.00 20.00 8.00 17.00 17.00 1418ER8 - 20.00 24.00 8.00 17.00 21.00 1418AR8 - 24.00 12.00 8.00 21.00 9.00 1418H8 - 24.00 16.00 8.00 21.00 13.00 1418E8 - 24.00 20.00 8.00 21.00 17.00 1418J8 - 24.00 24.00 8.00 21.00 21.00 1418KR8 - 24.00 30.00 8.00 21.00 27.00 1418KA8 - 30.00 12.00 8.00 27.00 9.00 1418KG8 - 30.00 16.00 8.00 27.00 13.00 1418F8 - 30.00 20.00 8.00 27.00 17.00 1418K8 - 30.00 24.00 8.00 27.00 21.00 1418KK8 - 30.00 30.00 8.00 27.00 27.00 1418MR8 - 30.00 36.00 8.00 27.00 33.00 1418L8 - 36.00 24.00 8.00 33.00 21.00 1418M8 - 36.00 30.00 8.00 33.00 27.00 1418LL8 - 36.00 36.00 8.00 33.00 33.00 1418N8 - 42.00 24.00 8.00 39.00 21.00 1418O8 - 42.00 30.00 8.00 39.00 27.00 1418P8 - 42.00 36.00 8.00 39.00 33.00 1418Q8 - 48.00 24.00 8.00 45.00 21.00 1418R8 - 48.00 30.00 8.00 45.00 27.00 1418S8 - 48.00 36.00 8.00 45.00 33.00 1418T8 - 60.00 36.00 8.00 57.00 33.00 1418B10 - 16.00 12.00 10.00 13.00 9.00 1418C10 - 20.00 16.00 10.00 17.00 13.00 1418D10 - 20.00 20.00 10.00 17.00 17.00 1418AR10 - 24.00 12.00 10.00 21.00 9.00 1418E10 - 24.00 20.00 10.00 21.00 17.00 1418J10 - 24.00 24.00 10.00 21.00 21.00 1418F10 - 30.00 20.00 10.00 27.00 17.00 1418K10 - 30.00 24.00 10.00 27.00 21.00 1418L10 - 36.00 24.00 10.00 33.00 21.00 1418M10 - 36.00 30.00 10.00 33.00 27.00 1418O10 - 42.00 30.00 10.00 39.00 27.00 1418P10 - 42.00 36.00 10.00 39.00 33.00 1418R10 - 48.00 30.00 10.00 45.00 27.00 1418S10 - 48.00 36.00 10.00 45.00 33.00 1418T10 - 60.00 36.00 10.00 57.00 33.00 1418C12 - 20.00 16.00 12.00 17.00 13.00 1418E12 - 24.00 20.00 12.00 21.00 17.00 1418J12 - 24.00 24.00 12.00 21.00 21.00 1418K12 - 30.00 24.00 12.00 27.00 21.00 1418KK12 - 30.00 30.00 12.00 27.00 27.00 1418L12 - 36.00 24.00 12.00 33.00 21.00 1418M12 - 36.00 30.00 12.00 33.00 27.00 1418LL12 - 36.00 36.00 12.00 33.00 33.00 1418O12 - 42.00 30.00 12.00 39.00 27.00 1418P12 - 42.00 36.00 12.00 39.00 33.00 1418S12 - 48.00 36.00 12.00 45.00 33.00 1418T12 - 60.00 36.00 12.00 57.00 33.00 1418U12 - 72.00 30.00 12.00 69.00 27.00 1418V12 - 72.00 36.00 12.00 69.00 33.00 1418E16 - 24.00 20.00 16.00 21.00 17.00 1418J16 - 24.00 24.00 16.00 21.00 21.00 1418K16 - 30.00 24.00 16.00 27.00 21.00 1418M16 - 36.00 30.00 16.00 33.00 27.00 1418P16 - 42.00 36.00 16.00 39.00 33.00 1418S16 - 48.00 36.00 16.00 45.00 33.00 1418T16 - 60.00 36.00 16.00 57.00 33.00 1418U16 - 72.00 30.00 16.00 69.00 27.00 1418K20 - 30.00 24.00 20.00 27.00 21.00 1418M20 - 36.00 30.00 20.00 33.00 27.00 1418S20 - 48.00 36.00 20.00 45.00 33.00 1418T20 - 60.00 36.00 20.00 57.00 33.00 1418U20 - 72.00 30.00 20.00 69.00 27.00 1418K24 - 30.00 24.00 24.00 27.00 21.00 1418U24 - 72.00 30.00 24.00 69.00 27.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
1418A8
Electrical - Mild Steel - Wallmount Enclosures 1418A8
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Continuously hinged door may be removed by pulling the hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Floor Stand Kit Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418A6 - 12.00 24.00 6.00 9.00 21.00 1418B6 - 16.00 12.00 6.00 13.00 9.00 1418G6 - 16.00 16.00 6.00 13.00 13.00 1418CR6 - 16.00 20.00 6.00 13.00 17.00 1418CA6 - 20.00 12.00 6.00 17.00 9.00 1418C6 - 20.00 16.00 6.00 17.00 13.00 1418D6 - 20.00 20.00 6.00 17.00 17.00 1418ER6 - 20.00 24.00 6.00 17.00 21.00 1418AR6 - 24.00 12.00 6.00 21.00 9.00 1418H6 - 24.00 16.00 6.00 21.00 13.00 1418E6 - 24.00 20.00 6.00 21.00 17.00 1418J6 - 24.00 24.00 6.00 21.00 21.00 1418FG6 - 30.00 16.00 6.00 27.00 13.00 1418F6 - 30.00 20.00 6.00 27.00 17.00 1418K6 - 30.00 24.00 6.00 27.00 21.00 1418L6 - 36.00 24.00 6.00 33.00 21.00 1418M6 - 36.00 30.00 6.00 33.00 27.00 1418A8 - 12.00 24.00 8.00 9.00 21.00 1418B8 - 16.00 12.00 8.00 13.00 9.00 1418G8 - 16.00 16.00 8.00 13.00 13.00 1418CR8 - 16.00 20.00 8.00 13.00 17.00 1418CA8 - 20.00 12.00 8.00 17.00 9.00 1418C8 - 20.00 16.00 8.00 17.00 13.00 1418D8 - 20.00 20.00 8.00 17.00 17.00 1418ER8 - 20.00 24.00 8.00 17.00 21.00 1418AR8 - 24.00 12.00 8.00 21.00 9.00 1418H8 - 24.00 16.00 8.00 21.00 13.00 1418E8 - 24.00 20.00 8.00 21.00 17.00 1418J8 - 24.00 24.00 8.00 21.00 21.00 1418KR8 - 24.00 30.00 8.00 21.00 27.00 1418KA8 - 30.00 12.00 8.00 27.00 9.00 1418KG8 - 30.00 16.00 8.00 27.00 13.00 1418F8 - 30.00 20.00 8.00 27.00 17.00 1418K8 - 30.00 24.00 8.00 27.00 21.00 1418KK8 - 30.00 30.00 8.00 27.00 27.00 1418MR8 - 30.00 36.00 8.00 27.00 33.00 1418L8 - 36.00 24.00 8.00 33.00 21.00 1418M8 - 36.00 30.00 8.00 33.00 27.00 1418LL8 - 36.00 36.00 8.00 33.00 33.00 1418N8 - 42.00 24.00 8.00 39.00 21.00 1418O8 - 42.00 30.00 8.00 39.00 27.00 1418P8 - 42.00 36.00 8.00 39.00 33.00 1418Q8 - 48.00 24.00 8.00 45.00 21.00 1418R8 - 48.00 30.00 8.00 45.00 27.00 1418S8 - 48.00 36.00 8.00 45.00 33.00 1418T8 - 60.00 36.00 8.00 57.00 33.00 1418B10 - 16.00 12.00 10.00 13.00 9.00 1418C10 - 20.00 16.00 10.00 17.00 13.00 1418D10 - 20.00 20.00 10.00 17.00 17.00 1418AR10 - 24.00 12.00 10.00 21.00 9.00 1418E10 - 24.00 20.00 10.00 21.00 17.00 1418J10 - 24.00 24.00 10.00 21.00 21.00 1418F10 - 30.00 20.00 10.00 27.00 17.00 1418K10 - 30.00 24.00 10.00 27.00 21.00 1418L10 - 36.00 24.00 10.00 33.00 21.00 1418M10 - 36.00 30.00 10.00 33.00 27.00 1418O10 - 42.00 30.00 10.00 39.00 27.00 1418P10 - 42.00 36.00 10.00 39.00 33.00 1418R10 - 48.00 30.00 10.00 45.00 27.00 1418S10 - 48.00 36.00 10.00 45.00 33.00 1418T10 - 60.00 36.00 10.00 57.00 33.00 1418C12 - 20.00 16.00 12.00 17.00 13.00 1418E12 - 24.00 20.00 12.00 21.00 17.00 1418J12 - 24.00 24.00 12.00 21.00 21.00 1418K12 - 30.00 24.00 12.00 27.00 21.00 1418KK12 - 30.00 30.00 12.00 27.00 27.00 1418L12 - 36.00 24.00 12.00 33.00 21.00 1418M12 - 36.00 30.00 12.00 33.00 27.00 1418LL12 - 36.00 36.00 12.00 33.00 33.00 1418O12 - 42.00 30.00 12.00 39.00 27.00 1418P12 - 42.00 36.00 12.00 39.00 33.00 1418S12 - 48.00 36.00 12.00 45.00 33.00 1418T12 - 60.00 36.00 12.00 57.00 33.00 1418U12 - 72.00 30.00 12.00 69.00 27.00 1418V12 - 72.00 36.00 12.00 69.00 33.00 1418E16 - 24.00 20.00 16.00 21.00 17.00 1418J16 - 24.00 24.00 16.00 21.00 21.00 1418K16 - 30.00 24.00 16.00 27.00 21.00 1418M16 - 36.00 30.00 16.00 33.00 27.00 1418P16 - 42.00 36.00 16.00 39.00 33.00 1418S16 - 48.00 36.00 16.00 45.00 33.00 1418T16 - 60.00 36.00 16.00 57.00 33.00 1418U16 - 72.00 30.00 16.00 69.00 27.00 1418K20 - 30.00 24.00 20.00 27.00 21.00 1418M20 - 36.00 30.00 20.00 33.00 27.00 1418S20 - 48.00 36.00 20.00 45.00 33.00 1418T20 - 60.00 36.00 20.00 57.00 33.00 1418U20 - 72.00 30.00 20.00 69.00 27.00 1418K24 - 30.00 24.00 24.00 27.00 21.00 1418U24 - 72.00 30.00 24.00 69.00 27.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel bodies and doors.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door and body stiffeners are provided in the larger enclosures for extra rigidity.
    Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure exclude flowing liquids and contaminants.
  • Continuously hinged door may be removed by pulling the hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Provision for padlocking.
  • Oil resistant gaskets are permanently secured.
  • A removable 12 gauge inner panel is included.
  • Collar studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Door Clamping Hardware
  • Wallmount Quick Release Clamp
  • Lock kit
  • Floor Stand Kit
  • Enclosure Stabilizers
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1418A6 - 12.00 24.00 6.00 9.00 21.00
1418B6 - 16.00 12.00 6.00 13.00 9.00
1418G6 - 16.00 16.00 6.00 13.00 13.00
1418CR6 - 16.00 20.00 6.00 13.00 17.00
1418CA6 - 20.00 12.00 6.00 17.00 9.00
1418C6 - 20.00 16.00 6.00 17.00 13.00
1418D6 - 20.00 20.00 6.00 17.00 17.00
1418ER6 - 20.00 24.00 6.00 17.00 21.00
1418AR6 - 24.00 12.00 6.00 21.00 9.00
1418H6 - 24.00 16.00 6.00 21.00 13.00
1418E6 - 24.00 20.00 6.00 21.00 17.00
1418J6 - 24.00 24.00 6.00 21.00 21.00
1418FG6 - 30.00 16.00 6.00 27.00 13.00
1418F6 - 30.00 20.00 6.00 27.00 17.00
1418K6 - 30.00 24.00 6.00 27.00 21.00
1418L6 - 36.00 24.00 6.00 33.00 21.00
1418M6 - 36.00 30.00 6.00 33.00 27.00
1418A8 - 12.00 24.00 8.00 9.00 21.00
1418B8 - 16.00 12.00 8.00 13.00 9.00
1418G8 - 16.00 16.00 8.00 13.00 13.00
1418CR8 - 16.00 20.00 8.00 13.00 17.00
1418CA8 - 20.00 12.00 8.00 17.00 9.00
1418C8 - 20.00 16.00 8.00 17.00 13.00
1418D8 - 20.00 20.00 8.00 17.00 17.00
1418ER8 - 20.00 24.00 8.00 17.00 21.00
1418AR8 - 24.00 12.00 8.00 21.00 9.00
1418H8 - 24.00 16.00 8.00 21.00 13.00
1418E8 - 24.00 20.00 8.00 21.00 17.00
1418J8 - 24.00 24.00 8.00 21.00 21.00
1418KR8 - 24.00 30.00 8.00 21.00 27.00
1418KA8 - 30.00 12.00 8.00 27.00 9.00
1418KG8 - 30.00 16.00 8.00 27.00 13.00
1418F8 - 30.00 20.00 8.00 27.00 17.00
1418K8 - 30.00 24.00 8.00 27.00 21.00
1418KK8 - 30.00 30.00 8.00 27.00 27.00
1418MR8 - 30.00 36.00 8.00 27.00 33.00
1418L8 - 36.00 24.00 8.00 33.00 21.00
1418M8 - 36.00 30.00 8.00 33.00 27.00
1418LL8 - 36.00 36.00 8.00 33.00 33.00
1418N8 - 42.00 24.00 8.00 39.00 21.00
1418O8 - 42.00 30.00 8.00 39.00 27.00
1418P8 - 42.00 36.00 8.00 39.00 33.00
1418Q8 - 48.00 24.00 8.00 45.00 21.00
1418R8 - 48.00 30.00 8.00 45.00 27.00
1418S8 - 48.00 36.00 8.00 45.00 33.00
1418T8 - 60.00 36.00 8.00 57.00 33.00
1418B10 - 16.00 12.00 10.00 13.00 9.00
1418C10 - 20.00 16.00 10.00 17.00 13.00
1418D10 - 20.00 20.00 10.00 17.00 17.00
1418AR10 - 24.00 12.00 10.00 21.00 9.00
1418E10 - 24.00 20.00 10.00 21.00 17.00
1418J10 - 24.00 24.00 10.00 21.00 21.00
1418F10 - 30.00 20.00 10.00 27.00 17.00
1418K10 - 30.00 24.00 10.00 27.00 21.00
1418L10 - 36.00 24.00 10.00 33.00 21.00
1418M10 - 36.00 30.00 10.00 33.00 27.00
1418O10 - 42.00 30.00 10.00 39.00 27.00
1418P10 - 42.00 36.00 10.00 39.00 33.00
1418R10 - 48.00 30.00 10.00 45.00 27.00
1418S10 - 48.00 36.00 10.00 45.00 33.00
1418T10 - 60.00 36.00 10.00 57.00 33.00
1418C12 - 20.00 16.00 12.00 17.00 13.00
1418E12 - 24.00 20.00 12.00 21.00 17.00
1418J12 - 24.00 24.00 12.00 21.00 21.00
1418K12 - 30.00 24.00 12.00 27.00 21.00
1418KK12 - 30.00 30.00 12.00 27.00 27.00
1418L12 - 36.00 24.00 12.00 33.00 21.00
1418M12 - 36.00 30.00 12.00 33.00 27.00
1418LL12 - 36.00 36.00 12.00 33.00 33.00
1418O12 - 42.00 30.00 12.00 39.00 27.00
1418P12 - 42.00 36.00 12.00 39.00 33.00
1418S12 - 48.00 36.00 12.00 45.00 33.00
1418T12 - 60.00 36.00 12.00 57.00 33.00
1418U12 - 72.00 30.00 12.00 69.00 27.00
1418V12 - 72.00 36.00 12.00 69.00 33.00
1418E16 - 24.00 20.00 16.00 21.00 17.00
1418J16 - 24.00 24.00 16.00 21.00 21.00
1418K16 - 30.00 24.00 16.00 27.00 21.00
1418M16 - 36.00 30.00 16.00 33.00 27.00
1418P16 - 42.00 36.00 16.00 39.00 33.00
1418S16 - 48.00 36.00 16.00 45.00 33.00
1418T16 - 60.00 36.00 16.00 57.00 33.00
1418U16 - 72.00 30.00 16.00 69.00 27.00
1418K20 - 30.00 24.00 20.00 27.00 21.00
1418M20 - 36.00 30.00 20.00 33.00 27.00
1418S20 - 48.00 36.00 20.00 45.00 33.00
1418T20 - 60.00 36.00 20.00 57.00 33.00
1418U20 - 72.00 30.00 20.00 69.00 27.00
1418K24 - 30.00 24.00 24.00 27.00 21.00
1418U24 - 72.00 30.00 24.00 69.00 27.00

Supplier's Site
Boxes - 1418A8-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 12.000"" W (609.60mm x 304.80mm) X 8.000"" (203.20mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 12.000"" W (609.60mm x 304.80mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1418A8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418A8
Enclosures, Boxes, & Cases 1418A8
NEMA12 PNL ENCL 24X12X8

NEMA12 PNL ENCL 24X12X8

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418A8
Electrical Enclosures 1418A8
Electrical Enclosures 1Door Steel w/Panel NEMA12, 12x24x8"

Electrical Enclosures 1Door Steel w/Panel NEMA12, 12x24x8"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418A8 1418A8-ND 1418A8 1418A8
Product Name Electrical - Mild Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 12 inch (305 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455K1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Boxes - 1414N4PHSSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
3 suppliers