RS Components, Ltd. Fibre Optic Cable 1644254

Description
Single core polymer fibre cable,20m
Request a Quote
Description
Single core polymer fibre cable,20m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 1644254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1644254
Fibre Optic Cable 1644254
Single core polymer fibre cable,20m

Single core polymer fibre cable,20m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 1644254
Product Name Fibre Optic Cable
Core Size 980 µm (38.58 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details
Fibre Optic Cable - 5357272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Fibre Optic Cable - 3097855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 1000 µm (39.37 mils)
Connector Type Unterminated
View Details
Fibre Optic Cable - 135597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details