L-com, Inc. OM2 50/125, Multimode Fiber Cable, Dual ST / Dual SC, 100.0m FODST50-SC-100

Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize ST or SC style connectors and require OM2 50/125 multimode cabling A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Application 802.3z Industrial Networks 100Base-FX 802.3u FTTX
Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize ST or SC style connectors and require OM2 50/125 multimode cabling A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Application 802.3z Industrial Networks 100Base-FX 802.3u FTTX
Datasheet
Datasheet Summary
Powered by GS/AI

The OM2 50/125 Multimode Fiber Cable, Dual ST / Dual SC, 100.0m from L-com, Inc. is designed for high-performance networking applications. It features a 50/125 micron fiber type, suitable for multimode transmission, with a minimum bandwidth of 850/1300nm. The cable supports distances of up to 500 meters at 1 Gigabit per second and is optimized for 10 Gigabit applications, with performance varying based on the VCSEL used. The cable has a cable outer diameter of 3.0mm and is compliant with OFNR (Riser rated) standards, making it suitable for installation in vertical spaces. It includes A/B markers for easy identification of transmit and receive ports, ensuring correct system connectorization. The connectors utilize a PC polish and are equipped with ceramic ferrules for precise alignment, enhancing overall performance and reliability in network setups.

Datasheet Summary
Powered by GS/AI

The OM2 50/125 Multimode Fiber Cable, Dual ST / Dual SC, 100.0m from L-com, Inc. is designed for high-performance networking applications. It features a 50/125 micron fiber type, suitable for multimode transmission, with a minimum bandwidth of 850/1300nm. The cable supports distances of up to 500 meters at 1 Gigabit per second and is optimized for 10 Gigabit applications, with performance varying based on the VCSEL used. The cable has a cable outer diameter of 3.0mm and is compliant with OFNR (Riser rated) standards, making it suitable for installation in vertical spaces. It includes A/B markers for easy identification of transmit and receive ports, ensuring correct system connectorization. The connectors utilize a PC polish and are equipped with ceramic ferrules for precise alignment, enhancing overall performance and reliability in network setups.

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, Multimode Fiber Cable, Dual ST / Dual SC, 100.0m - FODST50-SC-100 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, Multimode Fiber Cable, Dual ST / Dual SC, 100.0m
FODST50-SC-100
OM2 50/125, Multimode Fiber Cable, Dual ST / Dual SC, 100.0m FODST50-SC-100
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize ST or SC style connectors and require OM2 50/125 multimode cabling A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Application 802.3z Industrial Networks 100Base-FX 802.3u FTTX

L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that utilize ST or SC style connectors and require OM2 50/125 multimode cabling
  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • Ceramic ferrules provide precise alignment

Application

  • 802.3z
  • Industrial Networks
  • 100Base-FX
  • 802.3u
  • FTTX
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODST50-SC-100
Product Name OM2 50/125, Multimode Fiber Cable, Dual ST / Dual SC, 100.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fibre Optic Cable - 2873424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details