L-com, Inc. OM2 50/125, Multimode Fiber Cable, Dual ST / Dual ST, Blue 4.0m FODST50-BL-04

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, Multimode Fiber Cable, Dual ST / Dual ST, Blue 4.0m - FODST50-BL-04 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, Multimode Fiber Cable, Dual ST / Dual ST, Blue 4.0m
FODST50-BL-04
OM2 50/125, Multimode Fiber Cable, Dual ST / Dual ST, Blue 4.0m FODST50-BL-04
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels
  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant

Application

  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
  • 802.3z
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODST50-BL-04
Product Name OM2 50/125, Multimode Fiber Cable, Dual ST / Dual ST, Blue 4.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details