L-com, Inc. Duplex SMI Plastic Fiber Optic Cable, 20.0m FODSMI-20

Description
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Fiber Type: Step Index Application EMI/RFI rich environments Industrial automation LAN Medical applications
Description
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Fiber Type: Step Index Application EMI/RFI rich environments Industrial automation LAN Medical applications

Suppliers

Company
Product
Description
Supplier Links
Duplex SMI Plastic Fiber Optic Cable, 20.0m - FODSMI-20 - L-com, Inc.
North Andover, MA, United States
Duplex SMI Plastic Fiber Optic Cable, 20.0m
FODSMI-20
Duplex SMI Plastic Fiber Optic Cable, 20.0m FODSMI-20
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Fiber Type: Step Index Application EMI/RFI rich environments Industrial automation LAN Medical applications

Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements.

Features

  • Durable PVC jacket ensures long life
  • Low cost alternative to glass fiber saves money
  • Multiple lengths provide design flexibility
  • Used to connect devices that employ SMI POF Duplex connectors
  • Fiber Type: Step Index

Application

  • EMI/RFI rich environments
  • Industrial automation
  • LAN
  • Medical applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODSMI-20
Product Name Duplex SMI Plastic Fiber Optic Cable, 20.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1400
View Details