L-com, Inc. Duplex SMI Plastic Fiber Optic Cable, 10.0m FODSMI-10

Description
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Application EMI/RFI rich environments Industrial automation LAN Medical applications
Description
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Application EMI/RFI rich environments Industrial automation LAN Medical applications

Suppliers

Company
Product
Description
Supplier Links
Duplex SMI Plastic Fiber Optic Cable, 10.0m - FODSMI-10 - L-com, Inc.
North Andover, MA, United States
Duplex SMI Plastic Fiber Optic Cable, 10.0m
FODSMI-10
Duplex SMI Plastic Fiber Optic Cable, 10.0m FODSMI-10
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Application EMI/RFI rich environments Industrial automation LAN Medical applications

Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements.

Features

  • Durable PVC jacket ensures long life
  • Fiber Type: Step Index
  • Low cost alternative to glass fiber saves money
  • Multiple lengths provide design flexibility
  • Used to connect devices that employ SMI POF Duplex connectors

Application

  • EMI/RFI rich environments
  • Industrial automation
  • LAN
  • Medical applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODSMI-10
Product Name Duplex SMI Plastic Fiber Optic Cable, 10.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1213936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details