L-com, Inc. Duplex SMI Plastic Fiber Optic Cable, 1.0m FODSMI-01

Description
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Application LAN Medical applications EMI/RFI rich environments Industrial automation
Description
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Application LAN Medical applications EMI/RFI rich environments Industrial automation

Suppliers

Company
Product
Description
Supplier Links
Duplex SMI Plastic Fiber Optic Cable, 1.0m - FODSMI-01 - L-com, Inc.
North Andover, MA, United States
Duplex SMI Plastic Fiber Optic Cable, 1.0m
FODSMI-01
Duplex SMI Plastic Fiber Optic Cable, 1.0m FODSMI-01
Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass fiber saves money Multiple lengths provide design flexibility Used to connect devices that employ SMI POF Duplex connectors Application LAN Medical applications EMI/RFI rich environments Industrial automation

Our POF (Plastic Optical Fiber) SMI to SMI Duplex patch cords are constructed of durable, RoHS compliant jackets and are available in multiple lengths. These assemblies feature the popular SMI style connector, which is being utilized in industrial data transmission, Local Area Networks, home networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements.

Features

  • Durable PVC jacket ensures long life
  • Fiber Type: Step Index
  • Low cost alternative to glass fiber saves money
  • Multiple lengths provide design flexibility
  • Used to connect devices that employ SMI POF Duplex connectors

Application

  • LAN
  • Medical applications
  • EMI/RFI rich environments
  • Industrial automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODSMI-01
Product Name Duplex SMI Plastic Fiber Optic Cable, 1.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Optic Cable - 43GR-TAB20SS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5368171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details