L-com, Inc. OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Yellow 5.0m FODSC50-YL-05

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Yellow 5.0m - FODSC50-YL-05 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Yellow 5.0m
FODSC50-YL-05
OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Yellow 5.0m FODSC50-YL-05
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant
  • Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels
  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility

Application

  • 802.3z
  • FTTX
  • Industrial Networks
  • 100Base-FX
  • 802.3u
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODSC50-YL-05
Product Name OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Yellow 5.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details