L-com, Inc. OM1 62.5/125, Multimode Fiber Cable, Dual SC / Dual LC, 1.0m FODSC-LC-01

Description
L-com's OM1 62.5/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with SC and LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize SC or LC style connectors and require OM1 62.5/125 multimode cabling Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z
Description
L-com's OM1 62.5/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with SC and LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize SC or LC style connectors and require OM1 62.5/125 multimode cabling Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Multimode Fiber Cable, Dual SC / Dual LC, 1.0m - FODSC-LC-01 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, Multimode Fiber Cable, Dual SC / Dual LC, 1.0m
FODSC-LC-01
OM1 62.5/125, Multimode Fiber Cable, Dual SC / Dual LC, 1.0m FODSC-LC-01
L-com's OM1 62.5/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with SC and LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize SC or LC style connectors and require OM1 62.5/125 multimode cabling Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

L-com's OM1 62.5/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with SC and LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available.

Features

  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • Ceramic ferrules provide precise alignment
  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that utilize SC or LC style connectors and require OM1 62.5/125 multimode cabling

Application

  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
  • 802.3z
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODSC-LC-01
Product Name OM1 62.5/125, Multimode Fiber Cable, Dual SC / Dual LC, 1.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 135553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details