L-com, Inc. OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 3.0m FODLCOM2-IND-03

Description
L-com's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force Application Combat vehicles Harsh environment applications Industrial Ethernet Military networks
Description
L-com's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force Application Combat vehicles Harsh environment applications Industrial Ethernet Military networks

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 3.0m - FODLCOM2-IND-03 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 3.0m
FODLCOM2-IND-03
OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 3.0m FODLCOM2-IND-03
L-com's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force Application Combat vehicles Harsh environment applications Industrial Ethernet Military networks

L-com's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements.

Features

  • Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals
  • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius
  • Use cap XPM-CAP2 to protect cables when not engaged in receptacle
  • Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber
  • Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force

Application

  • Combat vehicles
  • Harsh environment applications
  • Industrial Ethernet
  • Military networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLCOM2-IND-03
Product Name OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 3.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details