L-com, Inc. OM2 50/125, Multimode Fiber Cable, Dual LC / Dual LC, 3.0m FODLC50-03

Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that utilize LC style connectors and require OM2 50/125 multimode cabling Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks
Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that utilize LC style connectors and require OM2 50/125 multimode cabling Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, Multimode Fiber Cable, Dual LC / Dual LC, 3.0m - FODLC50-03 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, Multimode Fiber Cable, Dual LC / Dual LC, 3.0m
FODLC50-03
OM2 50/125, Multimode Fiber Cable, Dual LC / Dual LC, 3.0m FODLC50-03
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that utilize LC style connectors and require OM2 50/125 multimode cabling Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • Ceramic ferrules provide precise alignment
  • Used to connect patch panels and/or network devices that utilize LC style connectors and require OM2 50/125 multimode cabling

Application

  • 802.3z
  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLC50-03
Product Name OM2 50/125, Multimode Fiber Cable, Dual LC / Dual LC, 3.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 135632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; SC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details