L-com, Inc. OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Yellow 3.0m FODLC-YL-03

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u 802.3z FTTX Industrial Networks
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u 802.3z FTTX Industrial Networks

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Yellow 3.0m - FODLC-YL-03 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Yellow 3.0m
FODLC-YL-03
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Yellow 3.0m FODLC-YL-03
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u 802.3z FTTX Industrial Networks

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels
  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant

Application

  • 100Base-FX
  • 802.3u
  • 802.3z
  • FTTX
  • Industrial Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLC-YL-03
Product Name OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Yellow 3.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1644255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 980 µm (38.58 mils)
Connector Type Unterminated
Operating Temperature 85 C (185 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers