L-com, Inc. OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Red 4.0m FODLC-RD-04

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application FTTX Industrial Networks 100Base-FX 802.3u 802.3z
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application FTTX Industrial Networks 100Base-FX 802.3u 802.3z

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Red 4.0m - FODLC-RD-04 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Red 4.0m
FODLC-RD-04
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Red 4.0m FODLC-RD-04
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application FTTX Industrial Networks 100Base-FX 802.3u 802.3z

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant
  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels

Application

  • FTTX
  • Industrial Networks
  • 100Base-FX
  • 802.3u
  • 802.3z
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLC-RD-04
Product Name OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Red 4.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 5357244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs - F-DHB1500 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.2200 to 0.2600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details