L-com, Inc. OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 5.0m with OFNR Zipcord Jacket FODLC-OM5-5

Description
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling Supports wide range of data rates, up to 400Gbps Application 100 Gigabit Ethernet VCSEL Applications Data Centers/ Enterprise Networking SWDM
Description
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling Supports wide range of data rates, up to 400Gbps Application 100 Gigabit Ethernet VCSEL Applications Data Centers/ Enterprise Networking SWDM

Suppliers

Company
Product
Description
Supplier Links
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 5.0m with OFNR Zipcord Jacket - FODLC-OM5-5 - L-com, Inc.
North Andover, MA, United States
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 5.0m with OFNR Zipcord Jacket
FODLC-OM5-5
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 5.0m with OFNR Zipcord Jacket FODLC-OM5-5
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling Supports wide range of data rates, up to 400Gbps Application 100 Gigabit Ethernet VCSEL Applications Data Centers/ Enterprise Networking SWDM

These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Backwards-compatible with OM4 and OM3 fiber
  • Ceramic ferrules provide precise alignment
  • OFNR (Riser) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling
  • Supports wide range of data rates, up to 400Gbps

Application

  • 100 Gigabit Ethernet
  • VCSEL Applications
  • Data Centers/ Enterprise Networking
  • SWDM
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLC-OM5-5
Product Name OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 5.0m with OFNR Zipcord Jacket
Fiber Mode SingleMode; Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details