L-com, Inc. OM4 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 4.0m FODLC-OM4-4

Description
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Connectors utilize a PC polish Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling OFNR (Riser) jacket complies with stringent building codes Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u
Description
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Connectors utilize a PC polish Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling OFNR (Riser) jacket complies with stringent building codes Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u

Suppliers

Company
Product
Description
Supplier Links
OM4 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 4.0m - FODLC-OM4-4 - L-com, Inc.
North Andover, MA, United States
OM4 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 4.0m
FODLC-OM4-4
OM4 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 4.0m FODLC-OM4-4
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Connectors utilize a PC polish Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling OFNR (Riser) jacket complies with stringent building codes Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u

These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Typically, 100 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Ceramic ferrules provide precise alignment
  • Connectors utilize a PC polish
  • Supports 100 Gigabit data rates
  • Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling
  • OFNR (Riser) jacket complies with stringent building codes

Application

  • 802.3z
  • FTTX
  • Industrial Networks
  • 100Base-FX
  • 802.3u
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLC-OM4-4
Product Name OM4 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 4.0m
Fiber Mode SingleMode; Multimode
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details