L-com, Inc. OM1 62.5/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m FODLC-IND-10

Description
L-com's IP66/67 rated OM1, 62.5/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u
Description
L-com's IP66/67 rated OM1, 62.5/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m - FODLC-IND-10 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m
FODLC-IND-10
OM1 62.5/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m FODLC-IND-10
L-com's IP66/67 rated OM1, 62.5/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius Use cap XPM-CAP2 to protect cables when not engaged in receptacle Application 802.3z FTTX Industrial Networks 100Base-FX 802.3u

L-com's IP66/67 rated OM1, 62.5/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements.

Features

  • Don't see the connector combination or cable length you are looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options including LC IP67 fiber
  • Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force
  • Designed to mate to the XLC-MM outlet for protection from moisture, dust and chemicals
  • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius
  • Use cap XPM-CAP2 to protect cables when not engaged in receptacle

Application

  • 802.3z
  • FTTX
  • Industrial Networks
  • 100Base-FX
  • 802.3u
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLC-IND-10
Product Name OM1 62.5/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details