L-com, Inc. OM2 50/125, Multimode Fiber Cable, Dual FC to Dual SC 2.0m FODFC50-SC-02

Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize FC or SC style connectors and require OM2 50/125 multimode cabling A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks
Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize FC or SC style connectors and require OM2 50/125 multimode cabling A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, Multimode Fiber Cable, Dual FC to Dual SC 2.0m - FODFC50-SC-02 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, Multimode Fiber Cable, Dual FC to Dual SC 2.0m
FODFC50-SC-02
OM2 50/125, Multimode Fiber Cable, Dual FC to Dual SC 2.0m FODFC50-SC-02
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize FC or SC style connectors and require OM2 50/125 multimode cabling A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC and SC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that utilize FC or SC style connectors and require OM2 50/125 multimode cabling
  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • Ceramic ferrules provide precise alignment

Application

  • 802.3z
  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODFC50-SC-02
Product Name OM2 50/125, Multimode Fiber Cable, Dual FC to Dual SC 2.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 135569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details